SAE International - AMS4323C

Aluminum Alloy, Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T7452) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 27 February 2015
Status: active
description:

This specification covers an aluminum alloy in the form of hand forgings up to 6 inches (152 mm) inclusive, in nominal as-forged thickness and having a cross-sectional area of not more than 156... View More

Document History

AMS4323C
February 27, 2015
Aluminum Alloy, Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T7452) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of hand forgings up to 6 inches (152 mm) inclusive, in nominal as-forged thickness and having a cross-sectional area of not more than 156...

References

Advertisement