SAE International - AMS5701E

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 6 July 2015
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

Document History

AMS5701E
July 6, 2015
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

References

Advertisement