SAE International - AMS4926N

Titanium Alloy, Bars, Wire, and Rings 5Al - 2.5Sn Annealed, 110 ksi (758 MPa) Yield Strength

active
Buy Now
Organization: SAE International
Publication Date: 6 July 2015
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides and 16... View More

Document History

AMS4926N
July 6, 2015
Titanium Alloy, Bars, Wire, and Rings 5Al - 2.5Sn Annealed, 110 ksi (758 MPa) Yield Strength
This specification covers a titanium alloy in the form of bars, wire, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides and 16 square...

References

Advertisement