SAE International - AMS5879D

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Foil 62Ni - 21.5Cr - 9.0Mo - 3.7Cb (Nb) Cold Rolled and Annealed

active
Buy Now
Organization: SAE International
Publication Date: 6 July 2015
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness (See

8.4 ).

Document History

AMS5879D
July 6, 2015
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Foil 62Ni - 21.5Cr - 9.0Mo - 3.7Cb (Nb) Cold Rolled and Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness (See 8.4 ).

References

Advertisement