SAE International - AMS6926B

Titanium Alloy Bars, Forgings and Forging Stock 13V - 11Cr - 3Al Solution Heat Treated and Aged

active
Buy Now
Organization: SAE International
Publication Date: 16 July 2015
Status: active
description:

This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up... View More

Document History

AMS6926B
July 16, 2015
Titanium Alloy Bars, Forgings and Forging Stock 13V - 11Cr - 3Al Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up...

References

Advertisement