SAE International - AMS6936B

Titanium Alloy Bars, Forgings and Forging Stock 6Al - 6V - 2Sn Annealed

active
Buy Now
Organization: SAE International
Publication Date: 16 July 2015
Status: active
description:

This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up... View More

Document History

AMS6936B
July 16, 2015
Titanium Alloy Bars, Forgings and Forging Stock 6Al - 6V - 2Sn Annealed
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up...

References

Advertisement