SAE International - AMS6935B

Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 6.0V - 2.0Sn Solution Heat Treated and Aged

active
Buy Now
Organization: SAE International
Publication Date: 28 July 2015
Status: active
description:

This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up... View More

Document History

AMS6935B
July 28, 2015
Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 6.0V - 2.0Sn Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up...

References

Advertisement