SAE International - AMS5871F
Alloy, Corrosion and Heat-Resistant, Sheet, Strip and Plate 21Cr - 32.5Ni - 0.38Ti - 0.38Al - 45Fe Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 August 2015 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant iron-nickel-chromium
Document History
AMS5871F
August 12, 2015
Alloy, Corrosion and Heat-Resistant, Sheet, Strip and Plate 21Cr - 32.5Ni - 0.38Ti - 0.38Al - 45Fe Solution Heat Treated
This specification covers a corrosion and heat-resistant iron-nickel-chromium alloy in the form of sheet, strip, and plate 0.010 to 2.00 inches (0.25 to 50.8 mm), inclusive, in nominal thickness (See...