SAE International - AMS4474A

Aluminum Alloy, Sheet and Plate 4.0Cu - 1.0Li - 0.40Mg - 0.35Ag - 0.13Zr (2195-T8) Solution Heat Treated, Cold Worked, and Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 12 August 2015
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate with a thickness of 0.125 to 0.499 inch (3.20 to 12.67 mm), inclusive (See

8.4 ).

Document History

AMS4474A
August 12, 2015
Aluminum Alloy, Sheet and Plate 4.0Cu - 1.0Li - 0.40Mg - 0.35Ag - 0.13Zr (2195-T8) Solution Heat Treated, Cold Worked, and Artificially Aged
This specification covers an aluminum alloy in the form of sheet and plate with a thickness of 0.125 to 0.499 inch (3.20 to 12.67 mm), inclusive (See 8.4 ).

References

Advertisement