SAE International - AMS4077H

Aluminum Alloy Sheet and Plate, Alclad One Side 4.4Cu - 1.5Mg - 0.60Mn (Clad One Side 2024-O) Annealed

active
Buy Now
Organization: SAE International
Publication Date: 21 September 2015
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate from 0.010 to 0.499 inch (0.25 to 12.67 mm), inclusive, in thickness (see

8.4 ).

Document History

AMS4077H
September 21, 2015
Aluminum Alloy Sheet and Plate, Alclad One Side 4.4Cu - 1.5Mg - 0.60Mn (Clad One Side 2024-O) Annealed
This specification covers an aluminum alloy in the form of sheet and plate from 0.010 to 0.499 inch (0.25 to 12.67 mm), inclusive, in thickness (see 8.4 ).

References

Advertisement