SAE International - AMS5854C
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Wire, Forgings, and Rings 61Ni - 20.5Cr - 8.5Mo - 3.4Cb(Nb) - 1.3Ti - 5.0Fe Consumable Electrode or Vacuum Induction Melted Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 May 2021 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and extrusions 4 inches (102 mm) and under in nominal diameter or... View More
Document History
AMS5854C
May 4, 2021
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Wire, Forgings, and Rings 61Ni - 20.5Cr - 8.5Mo - 3.4Cb(Nb) - 1.3Ti - 5.0Fe Consumable Electrode or Vacuum Induction Melted Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and extrusions 4 inches (102 mm) and under in nominal diameter or least...