SAE International - AMS4355

Aluminum Alloy, Discontinuously Reinforced Hot Isostatically Pressed Shapes 2124A/SiC/25p (3μm) (T1P)

active
Buy Now
Organization: SAE International
Publication Date: 2 December 2015
Status: active
description:

This specification covers discontinuously reinforced aluminum alloy (DRA) metal matrix composites (MMC) made by mechanical alloying of the 2124A powder and SiC particulate, which is then... View More

Document History

AMS4355
December 2, 2015
Aluminum Alloy, Discontinuously Reinforced Hot Isostatically Pressed Shapes 2124A/SiC/25p (3μm) (T1P)
This specification covers discontinuously reinforced aluminum alloy (DRA) metal matrix composites (MMC) made by mechanical alloying of the 2124A powder and SiC particulate, which is then consolidated...
Advertisement