SAE International - AMS4786J

Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 70Au - 8.0Pd - 22Ni 1845 to 1915 °F (1007 to 1046 °C) Solidus-Liquidus Range

active
Buy Now
Organization: SAE International
Publication Date: 3 December 2015
Status: active
description:

This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms and a viscous mixture (paste) of the powder in a... View More

Document History

AMS4786J
December 3, 2015
Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 70Au - 8.0Pd - 22Ni 1845 to 1915 °F (1007 to 1046 °C) Solidus-Liquidus Range
This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms and a viscous mixture (paste) of the powder in a suitable...

References

Advertisement