SAE International - AMS4272

Aluminum Alloy, Alclad Sheet and Plate (Alclad 2029-T8) 3.6 Cu, 0.30 Mn, 0.95 Mg, 0.40 Ag, 0.12 Zr Solution Heat Treated, Cold Worked and Aged

active
Buy Now
Organization: SAE International
Publication Date: 4 December 2015
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate, clad on both sides, from 0.063 to 0.600 inch inclusive (1.60 to 15.24 mm, inclusive), in nominal thickness... View More

Document History

AMS4272
December 4, 2015
Aluminum Alloy, Alclad Sheet and Plate (Alclad 2029-T8) 3.6 Cu, 0.30 Mn, 0.95 Mg, 0.40 Ag, 0.12 Zr Solution Heat Treated, Cold Worked and Aged
This specification covers an aluminum alloy in the form of sheet and plate, clad on both sides, from 0.063 to 0.600 inch inclusive (1.60 to 15.24 mm, inclusive), in nominal thickness (see 8.5 ).
Advertisement