SAE International - AMS4100F

Aluminum Alloy, Alclad, Sheet 5.7Zn - 2.2Mg - 1.6Cu - 0.22Cr (Alclad 7475-T761) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 2 February 2016
Status: active
description:

This specification covers an aluminum alloy in the form of alclad sheet 0.040 inch to 0.249 inch (1.02 to 6.32 mm), incl in nominal thickness (see

8.4 ).

Document History

AMS4100F
February 2, 2016
Aluminum Alloy, Alclad, Sheet 5.7Zn - 2.2Mg - 1.6Cu - 0.22Cr (Alclad 7475-T761) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of alclad sheet 0.040 inch to 0.249 inch (1.02 to 6.32 mm), incl in nominal thickness (see 8.4 ).

References

Advertisement