SAE International - AMS4356
Aluminum Alloy Seamless Drawn Round Tubing 2.3 Cu - 8.0 Zn - 2.0 Mg - 0.16 Zr (7155-T76) Solution Heat Treated and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 11 February 2016 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of seamless drawn round tubing, having a wall thickness of 0.045 to 0.125 inches (1.14 to 3.18 mm) (see
8.4 ).
Document History
AMS4356
February 11, 2016
Aluminum Alloy Seamless Drawn Round Tubing 2.3 Cu - 8.0 Zn - 2.0 Mg - 0.16 Zr (7155-T76) Solution Heat Treated and Aged
This specification covers an aluminum alloy in the form of seamless drawn round tubing, having a wall thickness of 0.045 to 0.125 inches (1.14 to 3.18 mm) (see 8.4 ).