SAE International - AMS4324A

Aluminum Alloy, Extruded Rod, Bar and Profiles (7055-T74511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress-Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 16 February 2016
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with a cross sectional area of 24 in

2x (155 cm 2x) maximum and a... View More

Document History

AMS4324A
February 16, 2016
Aluminum Alloy, Extruded Rod, Bar and Profiles (7055-T74511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress-Relieved, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with a cross sectional area of 24 in 2x (155 cm 2x) maximum and a circumscribing circle...

References

Advertisement