SAE International - AMS5894D
Cobalt Alloys, Bars, Sheet, and Plate 60Co - 28Cr - 4.5W - 1.15C Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 February 2016 |
| Status: | active |
description:
This specification covers a cobalt alloy in the form of sheet and plate up to 1 inch (25 mm) in nominal thickness or round bars up to 3 1/2 inches (89 mm) in nominal diameter (see
8.4 ).
Document History
AMS5894D
February 16, 2016
Cobalt Alloys, Bars, Sheet, and Plate 60Co - 28Cr - 4.5W - 1.15C Solution Heat Treated
This specification covers a cobalt alloy in the form of sheet and plate up to 1 inch (25 mm) in nominal thickness or round bars up to 3 1/2 inches (89 mm) in nominal diameter (see 8.4 ).