SAE International - AMS4096D

Aluminum Alloy Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (Alclad 2219-O) Annealed

active
Buy Now
Organization: SAE International
Publication Date: 17 February 2016
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.50 to 12.50 mm), inclusive, in nominal thickness, clad on two sides (see

8.3 ).

Document History

AMS4096D
February 17, 2016
Aluminum Alloy Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (Alclad 2219-O) Annealed
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.50 to 12.50 mm), inclusive, in nominal thickness, clad on two sides (see 8.3 ).

References

Advertisement