SAE International - AMS4195D
Aluminum Alloy Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T861 Flat Sheet; 1-1/2% Alclad 2024-T861 Plate) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 28 March 2016 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.
Document History
AMS4195D
March 28, 2016
Aluminum Alloy Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T861 Flat Sheet; 1-1/2% Alclad 2024-T861 Plate) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.