SAE International - AMS5645S

Steel, Corrosion and Heat Resistant, Bars, Wire, Forgings, Tubing, and Rings 18Cr - 10Ni - 0.40Ti (321) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 28 March 2016
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of forgings over 0.50 inch (12.7 mm) in nominal diameter or least distance between parallel sides, wire, bars, and... View More

Document History

AMS5645S
March 28, 2016
Steel, Corrosion and Heat Resistant, Bars, Wire, Forgings, Tubing, and Rings 18Cr - 10Ni - 0.40Ti (321) Solution Heat Treated
This specification covers a corrosion and heat resistant steel in the form of forgings over 0.50 inch (12.7 mm) in nominal diameter or least distance between parallel sides, wire, bars, and...

References

Advertisement