SAE International - AMS4298A
Aluminum Alloy, Alclad Sheet 3.8Cu - 1.0Mg - 0.30Mn - 0.60Zn (Alclad 2056-T3) Solution Heat Treated and Cold Worked
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 11 April 2016 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet 0.063 to 0.236 inch (1.60 to 6.00 mm), incl, in thickness, clad on both sides (see
8.4 ).
Document History
AMS4298A
April 11, 2016
Aluminum Alloy, Alclad Sheet 3.8Cu - 1.0Mg - 0.30Mn - 0.60Zn (Alclad 2056-T3) Solution Heat Treated and Cold Worked
This specification covers an aluminum alloy in the form of sheet 0.063 to 0.236 inch (1.60 to 6.00 mm), incl, in thickness, clad on both sides (see 8.4 ).