SAE International - AMS4149E
Aluminum Alloy, Die and Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T74) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 May 2016 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see
8.5 ).
Document History
AMS4149E
May 10, 2016
Aluminum Alloy, Die and Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T74) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see 8.5 ).