SAE International - AMS5841G

Cobalt-Nickel Alloy, Corrosion and Heat-Resistant, Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb (Nb) - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated for Work Strengthening

active
Buy Now
Organization: SAE International
Publication Date: 3 February 2022
Status: active
description:

This specification covers a high strength, corrosion and heat-resistant cobalt-nickel-chromium alloy in the form of bars (see

8.4 ).

Document History

AMS5841G
February 3, 2022
Cobalt-Nickel Alloy, Corrosion and Heat-Resistant, Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb (Nb) - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated for Work Strengthening
This specification covers a high strength, corrosion and heat-resistant cobalt-nickel-chromium alloy in the form of bars (see 8.4 ).

References

Advertisement