SAE International - AMS4357

Aluminum Alloy, Die Forgings 3.5Cu - 1.0Li - 0.04Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T852) Solution Heat Treated, Cold Worked and Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 6 June 2016
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings from 2 inches (50.8 mm) to 10 inches (254 mm) in nominal thickness and forging stock of any size (see

8.5 ).

Document History

AMS4357
June 6, 2016
Aluminum Alloy, Die Forgings 3.5Cu - 1.0Li - 0.04Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T852) Solution Heat Treated, Cold Worked and Artificially Aged
This specification covers an aluminum alloy in the form of die forgings from 2 inches (50.8 mm) to 10 inches (254 mm) in nominal thickness and forging stock of any size (see 8.5 ).
Advertisement