SAE International - AMS4049M
Aluminum Alloy, Sheet and Plate, Alclad 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (Alclad 7075; -T6 Sheet - T651 Plate) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 June 2016 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate with thickness from 0.008 to 4.000 inch, incl (0.20 to 101.6 mm, incl), clad on two sides (see
8.4 ).
Document History
AMS4049M
June 16, 2016
Aluminum Alloy, Sheet and Plate, Alclad 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (Alclad 7075; -T6 Sheet - T651 Plate) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate with thickness from 0.008 to 4.000 inch, incl (0.20 to 101.6 mm, incl), clad on two sides (see 8.4 ).