SAE International - AMS4045L

Aluminum Alloy Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T6 Sheet, -T651 Plate) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 16 June 2016
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 4.000 inches, incl (0.20. to 101.6 mm, incl) in thickness (see

8.4 ).

Document History

AMS4045L
June 16, 2016
Aluminum Alloy Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T6 Sheet, -T651 Plate) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 4.000 inches, incl (0.20. to 101.6 mm, incl) in thickness (see 8.4 ).

References

Advertisement