SAE International - AMS4359

Aluminum Alloy, Extruded Profiles (2395-T84) 3.95Cu - 1.15Li - 0.3Ag - 0.5Mg - 0.1Zr Solution Heat Treated, Stress Relieved by Stretching, and Aged

active
Buy Now
Organization: SAE International
Publication Date: 21 July 2016
Status: active
description:

This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) 0.040 to 1.500 inches (1.02 to 38.10 mm), inclusive, in thickness, and produced with maximum... View More

Document History

AMS4359
July 21, 2016
Aluminum Alloy, Extruded Profiles (2395-T84) 3.95Cu - 1.15Li - 0.3Ag - 0.5Mg - 0.1Zr Solution Heat Treated, Stress Relieved by Stretching, and Aged
This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) 0.040 to 1.500 inches (1.02 to 38.10 mm), inclusive, in thickness, and produced with maximum...
Advertisement