SAE International - AMS4720H
Wire, Phosphor Bronze 94Cu - 5.0Sn - 0.19P Cold Drawn, Spring Temper (H08)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 August 2016 |
| Status: | active |
description:
This specification covers one type of bronze in the form of round wire 0.500 inch (12.70 mm) and under in nominal diameter (see
8.4 ).
Document History
AMS4720H
August 4, 2016
Wire, Phosphor Bronze 94Cu - 5.0Sn - 0.19P Cold Drawn, Spring Temper (H08)
This specification covers one type of bronze in the form of round wire 0.500 inch (12.70 mm) and under in nominal diameter (see 8.4 ).