SAE International - AMS5763E

Steel, Corrosion Resistant Bars, Forgings, Tubing, and Rings 15Cr - 6.5Ni - 0.75Mo - 0.50Cb (Nb) - 1.5Cu Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 15 August 2016
Status: active
description:

This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings 8.0 inches (200 mm) and under in least nominal cross-sectional... View More

Document History

AMS5763E
August 15, 2016
Steel, Corrosion Resistant Bars, Forgings, Tubing, and Rings 15Cr - 6.5Ni - 0.75Mo - 0.50Cb (Nb) - 1.5Cu Solution Heat Treated
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings 8.0 inches (200 mm) and under in least nominal cross-sectional...

References

Advertisement