SAE International - AMS5629H

Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 15 August 2016
Status: active
description:

This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions 12 inches (305 mm) and under in nominal diameter, thickness or for... View More

Document History

AMS5629H
August 15, 2016
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions 12 inches (305 mm) and under in nominal diameter, thickness or for...

References

Advertisement