SAE International - AMS5659S
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 August 2016 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions in the solution heat treated condition (see
8.3
) 12... View More
Document History
AMS5659S
August 15, 2016
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Rings, and Extrusions 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions in the solution heat treated condition (see 8.3 ) 12 inches (305 mm) and...