SAE International - AMS5643U

Steel, Corrosion-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 15 August 2016
Status: active
description:

This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings up to 8.0 inches (203 mm) in diameter or least distance between... View More

Document History

AMS5643U
August 15, 2016
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings up to 8.0 inches (203 mm) in diameter or least distance between...

References

Advertisement