SAE International - AMS5596L
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, Foil and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 August 2016 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, foil, and plate 1.00 inch (25.4 mm) and under in thickness (see
8.5 ).
Document History
AMS5596L
August 15, 2016
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, Foil and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, foil, and plate 1.00 inch (25.4 mm) and under in thickness (see 8.5 ).