SAE International - AMS5597G
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 August 2016 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate.
Document History
AMS5597G
August 19, 2016
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate.