SAE International - AMS5712K

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 53Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B Vacuum Melted, Solution Heat Treated Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 15 August 2016
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides, forgings,... View More

Document History

AMS5712K
August 15, 2016
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 53Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B Vacuum Melted, Solution Heat Treated Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides, forgings, flash...

References

Advertisement