SAE International - AMS5713K
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 53Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B Vacuum Melted, Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 August 2016 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides, forgings,... View More
Document History
AMS5713K
August 17, 2016
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 53Ni - 19Cr - 11Co - 9.8Mo - 3.2Ti - 1.6Al - 0.006B Vacuum Melted, Solution and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides, forgings, flash...