SAE International - AMS4367
Aluminum Alloy, Extruded Profiles 8.9Zn - 2.2Cu - 2.2Mg - 0.15Zr (7136-T74511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 September 2016 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with maximum cross sectional area of 55.5 in
2x (35 806 mm 2x) and a maximum... View More
Document History
AMS4367
September 1, 2016
Aluminum Alloy, Extruded Profiles 8.9Zn - 2.2Cu - 2.2Mg - 0.15Zr (7136-T74511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with maximum cross sectional area of 55.5 in 2x (35 806 mm 2x) and a maximum...