SAE International - AMS4179D

Aluminum Alloy Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T7452) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 September 2016
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings not over 3 inches (76 mm) and hand forgings up to 6 inches (150 mm), inclusive in nominal thickness at the time of heat... View More

Document History

AMS4179D
September 1, 2016
Aluminum Alloy Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T7452) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of die forgings not over 3 inches (76 mm) and hand forgings up to 6 inches (150 mm), inclusive in nominal thickness at the time of heat...

References

Advertisement