SAE International - AMS4625H

Phosphor Bronze Bars, Rods, and Tubing 95Cu - 5Sn Hard Temper

active
Buy Now
Organization: SAE International
Publication Date: 20 September 2016
Status: active
description:

This specification covers one type of bronze in the form of bars and rods of any size, and tubing over 1.00 inches (25.4 mm) in nominal outer diameter (see

8.5 ).

Document History

AMS4625H
September 20, 2016
Phosphor Bronze Bars, Rods, and Tubing 95Cu - 5Sn Hard Temper
This specification covers one type of bronze in the form of bars and rods of any size, and tubing over 1.00 inches (25.4 mm) in nominal outer diameter (see 8.5 ).

References

Advertisement