SAE International - AMS4374
Aluminum Alloy, Extruded Profiles 8.9Zn - 2.2Cu - 2.2Mg - 0.15Zr (7136-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 October 2016 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with maximum cross sectional area of 56.1 in
2x (36 193 mm 2x) and a maximum... View More
Document History
AMS4374
October 5, 2016
Aluminum Alloy, Extruded Profiles 8.9Zn - 2.2Cu - 2.2Mg - 0.15Zr (7136-T73511) Solution Heat Treated, Stress Relieved by Stretching, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with maximum cross sectional area of 56.1 in 2x (36 193 mm 2x) and a maximum...