SAE International - AMS5599H

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 62Ni - 21.5Cr - 9.0Mo - 3.7 Cb (Nb) Annealed

active
Buy Now
Organization: SAE International
Publication Date: 6 October 2016
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 1.000 inch (25.4 mm) in nominal thickness.

Document History

AMS5599H
October 6, 2016
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 62Ni - 21.5Cr - 9.0Mo - 3.7 Cb (Nb) Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 1.000 inch (25.4 mm) in nominal thickness.

References

Advertisement