SAE International - AMS5716K

Iron-Nickel Alloy, Heat Resistant, Bars, Wire, Forgings, and Rings 44Fe - 18.5Cr - 35.5Ni - 1.1Si Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 13 October 2016
Status: active
description:

This specification covers a heat-resistant iron-nickel alloy in the form of bars, wire, forgings, flash welded rings 8.0 inches (203 mm) and under in nominal diameter or least distance between... View More

Document History

AMS5716K
October 13, 2016
Iron-Nickel Alloy, Heat Resistant, Bars, Wire, Forgings, and Rings 44Fe - 18.5Cr - 35.5Ni - 1.1Si Solution Heat Treated
This specification covers a heat-resistant iron-nickel alloy in the form of bars, wire, forgings, flash welded rings 8.0 inches (203 mm) and under in nominal diameter or least distance between...

References

Advertisement