SAE International - AMS5441B

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb(Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation-Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 22 November 2016
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings 5 inches (127 mm) and under in nominal diameter or least distance... View More

Document History

AMS5441B
November 22, 2016
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb(Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation-Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings 5 inches (127 mm) and under in nominal diameter or least distance between...

References

Advertisement