SAE International - AMS4174E

Aluminum Alloy, Flash Welded Rings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 28 November 2016
Status: active
description:

This specification covers an aluminum alloy in the form of flash welded rings 0.062 to 4.499 inches, incl (1.57 to 114.27 mm incl) in radial thickness, with cross sectional areas up to 32... View More

Document History

AMS4174E
November 28, 2016
Aluminum Alloy, Flash Welded Rings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of flash welded rings 0.062 to 4.499 inches, incl (1.57 to 114.27 mm incl) in radial thickness, with cross sectional areas up to 32 in 2x (206...

References

Advertisement