SAE International - AMS4221E
Aluminum Alloy, Plate 4.4Cu - 1.5Mg - 0.60Mn (2124-T8151) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 December 2016 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 1.500 inches (38.10 mm) to 6.000 inches (152.40 mm) in nominal thickness (see
8.4 ).
Document History
AMS4221E
December 13, 2016
Aluminum Alloy, Plate 4.4Cu - 1.5Mg - 0.60Mn (2124-T8151) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of plate 1.500 inches (38.10 mm) to 6.000 inches (152.40 mm) in nominal thickness (see 8.4 ).