SAE International - AMS4313E

Aluminum Alloy, Rolled or Forged Rings 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T351, 2219-T352) Solution Heat Treated and Mechanically Stress Relieved

active
Buy Now
Organization: SAE International
Publication Date: 14 December 2016
Status: active
description:

This specification covers aluminum alloy rolled or forged rings up to 6 inches (152 mm) which are produced and shipped in the -T351 or -T352 temper and are artificially aged to the -T82 temper... View More

Document History

AMS4313E
December 14, 2016
Aluminum Alloy, Rolled or Forged Rings 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T351, 2219-T352) Solution Heat Treated and Mechanically Stress Relieved
This specification covers aluminum alloy rolled or forged rings up to 6 inches (152 mm) which are produced and shipped in the -T351 or -T352 temper and are artificially aged to the -T82 temper prior...

References

Advertisement