SAE International - AMS4730H
Nickel-Copper Alloy Wire, Corrosion-Resistant 67Ni - 31Cu Annealed (400)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 3 January 2017 |
| Status: | active |
description:
This specification covers a corrosion-resistant nickel-copper alloy in the form of wire 0.002 inch (0.05 mm) in diameter, and larger (see
8.4 ).
Document History
AMS4730H
January 3, 2017
Nickel-Copper Alloy Wire, Corrosion-Resistant 67Ni - 31Cu Annealed (400)
This specification covers a corrosion-resistant nickel-copper alloy in the form of wire 0.002 inch (0.05 mm) in diameter, and larger (see 8.4 ).