SAE International - AMS4675E
Nickel-Copper Alloy, Corrosion-Resistant, Bars and Forgings 67Ni - 30Cu
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 January 2017 |
| Status: | active |
description:
This specification covers a corrosion-resistant nickel-copper alloy in the form of bars 0.093 to 4.000 inches (2.35 to 100.00 mm) in diameter or distance between parallel sides, and forgings and... View More
Document History
AMS4675E
January 4, 2017
Nickel-Copper Alloy, Corrosion-Resistant, Bars and Forgings 67Ni - 30Cu
This specification covers a corrosion-resistant nickel-copper alloy in the form of bars 0.093 to 4.000 inches (2.35 to 100.00 mm) in diameter or distance between parallel sides, and forgings and...