SAE International - AMS4472A
Aluminum Alloy, Plate 4.0Cu - 1.0Li - 0.40Mg - 0.35Ag - 0.13Zr (2195-T34) Solution Heat Treated and Stress Relieved
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 February 2017 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 0.500 to 2.250 inch (12.70 to 57.15 mm) in nominal thickness (see
8.5 ).
Document History
AMS4472A
February 13, 2017
Aluminum Alloy, Plate 4.0Cu - 1.0Li - 0.40Mg - 0.35Ag - 0.13Zr (2195-T34) Solution Heat Treated and Stress Relieved
This specification covers an aluminum alloy in the form of plate 0.500 to 2.250 inch (12.70 to 57.15 mm) in nominal thickness (see 8.5 ).